Status: | Unknown |
---|---|
Series: | PTCCL - 265 V Series |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
1,108
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
1,208
in stock
|
Buy Now | |
element14
from US$0.66
|
1,108
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.43
|
-
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
Distrelec
from US$0.56
|
-
|
Buy Now |
Wide range of trip and non-trip currents: From 11 mA up to 800 mA |
Small ratio between trip and non-trip currents (It/Int = 1.5 at 25 °C) |
High maximum inrush current (up to 5.5 A) |
Applications |
---|
Overload (current, voltage, temperature) protection in: |
Industrial electronics |
Consumer electronics |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Datasheet |
---|
PTCCL - 265 V Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Application Matrix |
Tradeshow Brochure |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ptc Thermistor, 0-70 Deg C, Through Hole Rohs Compliant: Yes |Vishay PTCCL07H141HBE | Newark Electronics |
PTC THERMISTOR, 0-70 DEG C, THROUGH HOLE | element14 |
Thermistor PTC 29Ohm 20% 2-Pin Radial Bulk | Avnet Abacus |
PTCR 7mm 29R 265V 140°C | Rutronik |
PTC THERMISTOR 29ohm Through Hole | Future Electronics |
NTC Thermistors, PTC CP LDD 7D00 A140 265 140 B e3 | Vishay Dale PTCCL07H141HBE | RS Americas |
Vishay Thermistor PTC 29Ohm 0K | Distrelec |
Where can I find additional details, specifications and documents for a PTCCL07H141HBE?
Additional datasheets, footprints and schematics for PTCCL07H141HBE are listed on our Part Details page. You can also find images and similar parts to PTCCL07H141HBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTCCL07H141HBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTCCL07H141HBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTCCL07H141HBE you can contact the distributor directly for product support, shipping queries etc.
Is the PTCCL07H141HBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTCCL07H141HBE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Rutronik have stock available or on a lead time for PTCCL07H141HBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTCCL07H141HBE often in real-time on the comparison pages.
What if I can't find stock of PTCCL07H141HBE?
You can fill out our help required form which you can use to request a quote for PTCCL07H141HBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.