Status: | Unknown |
---|---|
Series: | PTCCL - 265 V Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
760
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,295
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
1,000
in stock
|
Buy Now | |
element14
from US$0.49
|
760
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
13
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wide range of trip and non-trip currents: From 11 mA up to 800 mA |
Small ratio between trip and non-trip currents (It/Int = 1.5 at 25 °C) |
High maximum inrush current (up to 5.5 A) |
Applications |
---|
Overload (current, voltage, temperature) protection in: |
Industrial electronics |
Consumer electronics |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Datasheet |
---|
PTCCL - 265 V Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Application Matrix |
Tradeshow Brochure |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ptc Thermistor, 260 Ohm, 265V, Th | Newark Electronics |
PTCCL Series 260 Ohm â–’20 % Through Hole PTC Thermistor | Future Electronics |
THERMISTOR, PTC, 260R, 20%, RADIAL | element14 |
Fuse: PTC thermistor | Transfer Multisort Elektronik |
Thermistor PTC 260Ohm 20% 2-Pin Radial Bulk | Avnet America |
260 OHM 20% | TTI Europe |
Where can I find additional details, specifications and documents for a PTCCL05H390HBE?
Additional datasheets, footprints and schematics for PTCCL05H390HBE are listed on our Part Details page. You can also find images and similar parts to PTCCL05H390HBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTCCL05H390HBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTCCL05H390HBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTCCL05H390HBE you can contact the distributor directly for product support, shipping queries etc.
Is the PTCCL05H390HBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTCCL05H390HBE have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for PTCCL05H390HBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTCCL05H390HBE often in real-time on the comparison pages.
What if I can't find stock of PTCCL05H390HBE?
You can fill out our help required form which you can use to request a quote for PTCCL05H390HBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.