Status: | Unknown |
---|---|
Series: | PTC305C Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Large diameter ceramic pellets for high starting current |
Various package sizes for optimum inrush current and switching time |
Rugged mechanical construction for reliable long life operation |
Applications |
---|
Single phase motor start assist in |
Refrigerator systems |
Air-conditioning systems |
Datasheet |
---|
PTC305C Series |
Product Literature |
---|
Selector Guide |
Application Matrix |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Contact Us |
---|---|
Lead (Pb)-Free | Contact Us |
MSL Designation | Contact Us |
Device Termination Plating Finish | Contact Us |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ptc Thermistors Motor Start Packages |Vishay PTC305C11 | Newark Electronics |
Where can I find additional details, specifications and documents for a PTC305C11?
Additional datasheets, footprints and schematics for PTC305C11 are listed on our Part Details page. You can also find images and similar parts to PTC305C11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTC305C11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTC305C11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTC305C11 fall under?
The PTC305C11 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to PTC305C11 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTC305C11 you can contact the distributor directly for product support, shipping queries etc.
Is the PTC305C11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTC305C11 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PTC305C11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTC305C11 often in real-time on the comparison pages.
What if I can't find stock of PTC305C11?
You can fill out our help required form which you can use to request a quote for PTC305C11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.