Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Prices starting from US$8.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.75
|
No stock
|
Buy Now | |
RS Americas
from US$12.83
|
1,522
in stock
|
Buy Now | |
element14
from US$15.88
|
529
in stock
|
Buy Now | |
Farnell
from US$10.25
|
529
in stock
|
Buy Now | |
Newark Electronics
from US$12.01
|
95
in stock
|
Buy Now | |
TE Store
from US$22.87
|
5
in stock
|
Buy Now | |
Avnet America
from US$9.25
|
-
|
Buy Now | |
TTI Europe
from US$8.80
|
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 6A |
Product Range | PT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 777ohm |
Approvals & Standards | UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Shrack, RELAY, MONOSTABLE MAGNETIC COIL SYSTEM,6 A,1mA at 0.02V,24DC, | TE Connectivity PT580024 | RS Americas |
RELAY, 4PDT, 24VDC, 6A, SOCKET | element14 |
Relay, 4Pdt, 24Vdc, 6A, Socket | Newark Electronics |
PT580024 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 741 mW Coil Resistance: 777 Ω Coil Special Features: UL Coil Insulation Class F Industrial Panel Plug-In Monostable, DC 741 mW 777 Ω | Power Relay | Part Number: PT580024 | Internal Number: 1-1393154-7 | Alias Number: AMPS-1-1393154-7 | TE Connectivity | TE Store |
RELAY 6A 4 FORM C 1mA at 0.02V | RS |
PT Series Miniature Electromechanical Relay 4PDT 6A 24VDC 777Ohm Socket | Avnet America |
INDUSTRY RELAY 24V 6A 4CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a PT580024?
Additional datasheets, footprints and schematics for PT580024 are listed on our Part Details page. You can also find images and similar parts to PT580024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT580024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT580024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT580024 fall under?
The PT580024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT580024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT580024 you can contact the distributor directly for product support, shipping queries etc.
Is the PT580024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT580024 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and TE Store have stock available or on a lead time for PT580024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT580024 often in real-time on the comparison pages.
What if I can't find stock of PT580024?
You can fill out our help required form which you can use to request a quote for PT580024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.