Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Prices starting from US$5.96
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 60VDC |
Contact Current | 6A |
Product Range | PT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 4.845kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
PT570060 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 743 mW Coil Resistance: 4845 Ω Coil Special Features: UL Coil Insulation Class F Industrial Panel Plug-In Monostable, DC 743 mW 4845 Ω | Power Relay | Part Number: PT570060 | Internal Number: 8-1419111-2 | TE Connectivity | TE Store |
Power Relay, 4Pdt, 6A, 240Vac, Socket | Newark Electronics |
POWER RELAY, 4PDT, 6A, 240VAC, SOCKET | Farnell |
PT Series Miniature Electromechanical Relay 4PDT 6A 60VDC 4845Ohm Socket | Avnet America |
INDUSTRY RELAY 60V 6A 4CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a PT570060?
Additional datasheets, footprints and schematics for PT570060 are listed on our Part Details page. You can also find images and similar parts to PT570060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT570060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT570060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT570060 fall under?
The PT570060 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT570060 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT570060 you can contact the distributor directly for product support, shipping queries etc.
Is the PT570060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT570060 have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for PT570060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT570060 often in real-time on the comparison pages.
What if I can't find stock of PT570060?
You can fill out our help required form which you can use to request a quote for PT570060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.