Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Turns Ratio | 1 |
---|---|
Isolation Voltage | 2kV |
Product Range | - |
Inductance | 3mH |
DC Resistance | 1.1ohm |
ET Constant | 200Vµs |
SVHC | No SVHC (15-Jan-2019) |
Capacitance | 20pF |
External Depth | 15.2mm |
External Length / Height | 16.1mm |
External Width | 15.2mm |
Transformer Type | Pulse |
TRANSFORMER, PULSE, ENCAPS, 1:1 | element14 |
Pulse Transformer, 1:1, 3 Mh, 1.1 Ohm, 200 V S, 2 Kv Rohs Compliant: Yes |Oep (Oxford Electrical Products) PT4E | Newark Electronics |
TRANSFORMER, PULSE, ENCAPS, 1: 1 | Farnell |
1:1 HF PCB mount pulse transformer,PT4E | RS |
Where can I find additional details, specifications and documents for a PT4E?
Additional datasheets, footprints and schematics for PT4E are listed on our Part Details page. You can also find images and similar parts to PT4E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT4E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT4E fall under?
The PT4E is listed under Electronic & Electrical Components > Transformers > Pulse Transformers.
Can I view similar or alternative parts?
You can view similar parts to PT4E when available in the Pulse Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT4E you can contact the distributor directly for product support, shipping queries etc.
Is the PT4E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT4E have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and RS have stock available or on a lead time for PT4E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT4E often in real-time on the comparison pages.
What if I can't find stock of PT4E?
You can fill out our help required form which you can use to request a quote for PT4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.