Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
430
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
430
in stock
|
Buy Now | |
TE Store
from US$1.17
|
372
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
365
in stock
|
Buy Now | |
Sorelec
-
|
450
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$1.17
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now |
Product Range | PT Series |
---|---|
Relay Clip Type | Retaining |
For Use With | Mfg. part no. PT78722 and PT78742 |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Retaining Clip |
Retaining Clip, Metal | Newark Electronics |
RETAINING CLIP, METAL | Farnell |
PT28800 Body Material: Stainless Steel Relay Accessory Type: Accessory Metal Retaining Clip Stainless Steel Accessory | Relay Accessories & Socket & Clip | Part Number: PT28800 | Internal Number: 5-1419111-9 | Alias Number: 457508-000 | TE Connectivity | TE Store |
Relay Sockets&Hardware METAL RETAINING CLIP | Rapid Electronics |
PT Series Metal Retaining Clip Relay height 29mm Stainless Steel | Avnet America |
Shrack, Metal Retaining Clip, PT Series, Relay Height 29 mm | TE Connectivity PT28800 | RS Americas |
METAL CLIP FOR PT-RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a PT28800?
Additional datasheets, footprints and schematics for PT28800 are listed on our Part Details page. You can also find images and similar parts to PT28800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT28800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT28800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT28800 fall under?
The PT28800 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT28800 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT28800 you can contact the distributor directly for product support, shipping queries etc.
Is the PT28800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT28800 have stock available?
Authorised distributors including Newark Electronics, Farnell, TE Store, Rapid Electronics and Sorelec have stock available or on a lead time for PT28800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT28800 often in real-time on the comparison pages.
What if I can't find stock of PT28800?
You can fill out our help required form which you can use to request a quote for PT28800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.