Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Prices starting from US$4.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.83
|
19
in stock
|
Buy Now | |
TE Store
from US$14.03
|
914
in stock
|
Buy Now | |
Rapid Electronics
from US$8.05
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$7.78
|
19
in stock
|
Buy Now | |
RS Americas
from US$8.22
|
4
in stock
|
Buy Now | |
Avnet America
from US$6.67
|
-
|
Buy Now | |
TTI Europe
from US$4.30
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 12A |
Product Range | PT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver |
Coil Resistance | 192ohm |
Approvals & Standards | UL VDE |
SVHC | No SVHC (15-Jan-2018) |
AC Coil Power | 1VA |
Approval Bodies | LLOYDS VDE |
Approval Category | UL Recognised |
Coil Voltage VAC Nom | 24V |
Contact Current AC Max | 12A |
Contact Current DC Max | 12A |
Contact Current Max | 12A |
Contact Voltage AC Max | 230V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 230V |
Contact Voltage DC Nom | 24V |
DC Coil Power | 750mW |
Dielectric Voltage Coil to Contact | 2500VAC |
Dielectric Voltage Contact to Contact | 1200VAC |
External Depth | 29mm |
External Height | 28mm |
External Length / Height | 28mm |
External Width | 22.5mm |
Must Actuate Voltage | 19.2V |
Must Release Voltage | 7.2V |
Nom Operating Power | 1VA |
Operating Temperature Max | 70°C |
Operating Time | 15ms |
PT270524 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: 1 VA .79 VA Coil Resistance: 192 Ω Industrial Panel Plug-In Monostable, AC .5 – 1 VA | Power Relay | Part Number: PT270524 | Internal Number: 4-1419111-8 | TE Connectivity | TE Store |
Power/Signal Relay 2 Form C DPDT Momentary | Rapid Electronics |
General Purpose Relay, Pt Series, Power, Non Latching, Dpdt, 24 Vac, 12 A Rohs Compliant: Yes |Schrack Te Connectivity PT270524 | Newark Electronics |
RELAY, DPDT, 240VAC, 12A | Farnell |
Shrack, DPDT plug-in relay,12A 24Vac coil | TE Connectivity PT270524 | RS Americas |
Electromechanical Relay DPDT 24A 24VAC 192Ohm Plug-In | Avnet America |
INDUSTRY RELAY 24V 12A 2CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a PT270524?
Additional datasheets, footprints and schematics for PT270524 are listed on our Part Details page. You can also find images and similar parts to PT270524 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT270524 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT270524 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT270524 fall under?
The PT270524 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT270524 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT270524 you can contact the distributor directly for product support, shipping queries etc.
Is the PT270524 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT270524 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for PT270524.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT270524 often in real-time on the comparison pages.
What if I can't find stock of PT270524?
You can fill out our help required form which you can use to request a quote for PT270524 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.