Status: | Unknown |
---|---|
Series: | PT Series MIL-DTL-26482 Series I Equivalent |
RoHS: | Unknown |
Product Range | PT Series MIL-DTL-26482 Series I Equivalent |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 2Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Bayonet |
Insert Arrangement | 8-2 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | General Duty |
Approval Category | MIL-C-26482 Series I |
PT 2C 2#20 SKT RECP | PEI-Genesis |
Circular Connector Receptacle Size 8, 2 Position, Cable | Newark Electronics |
Conn MIL-C-26482 Circular SKT 2 POS Solder ST Panel Mount 2 Terminal 1 Port | Avnet America |
Connector, RECEPT | Amphenol Industrial PT04A-8-2S | RS Americas |
CONNECTOR, CIRCULAR, 8-2, 2WAY, SIZE 8 | Farnell |
Where can I find additional details, specifications and documents for a PT04A8-2S?
Additional datasheets, footprints and schematics for PT04A8-2S are listed on our Part Details page. You can also find images and similar parts to PT04A8-2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT04A8-2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT04A8-2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT04A8-2S fall under?
The PT04A8-2S is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to PT04A8-2S when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT04A8-2S you can contact the distributor directly for product support, shipping queries etc.
Is the PT04A8-2S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT04A8-2S have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for PT04A8-2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT04A8-2S often in real-time on the comparison pages.
What if I can't find stock of PT04A8-2S?
You can fill out our help required form which you can use to request a quote for PT04A8-2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.