Status: | Unknown |
---|---|
Series: | PT Series MIL-DTL-26482 Series I Equivalent |
RoHS: | Unknown |
Product Range | PT Series MIL-DTL-26482 Series I Equivalent |
---|---|
Circular Connector Shell Style | Box Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Bayonet |
Insert Arrangement | 10-98 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Non-conductive Black Zinc Cobalt |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Environmentally Sealed |
Approval Category | MIL-C-26482 Series I |
CONNECTOR, CIRC, 10-98, 6WAY, SIZE 10 | Farnell |
Recept |Amphenol Industrial PT02E-10-98S(025) | Newark Electronics |
connector, metal circ, box recept, class e, size 10,6 #20 solder socket cont, black | Amphenol Industrial PT02E-10-98S(025) | RS Americas |
Where can I find additional details, specifications and documents for a PT02E10-98S-025?
Additional datasheets, footprints and schematics for PT02E10-98S-025 are listed on our Part Details page. You can also find images and similar parts to PT02E10-98S-025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT02E10-98S-025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT02E10-98S-025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT02E10-98S-025 fall under?
The PT02E10-98S-025 is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to PT02E10-98S-025 when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT02E10-98S-025 you can contact the distributor directly for product support, shipping queries etc.
Is the PT02E10-98S-025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT02E10-98S-025 have stock available?
Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for PT02E10-98S-025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT02E10-98S-025 often in real-time on the comparison pages.
What if I can't find stock of PT02E10-98S-025?
You can fill out our help required form which you can use to request a quote for PT02E10-98S-025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.