Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Power Rating | 4.5VA |
---|---|
Secondary Voltages | 2 x 15V |
Current Rating | 150mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PT Series |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 4.5VA |
External Depth | 33mm |
External Length / Height | 44mm |
External Width | 37mm |
Hole Spacing - Length | 25mm |
Input Voltage | 230V |
Lead Spacing | 5mm |
Output 2 Voltage Max | 15V |
Output Voltage | 15V |
Pin Diameter | 0.8mm |
Pin Length | 7mm |
Pitch Spacing | 25mm |
Primary Voltages | 1 x 230V |
Secondary Power | 2.25VA |
Single Primary Voltage | 230 |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Test Voltage | 5kV |
Transformer Type | Encapsulated |
Weight | 190g |
Isolation Transformer, 4.5 Va, 1 X 230V, 2 X 15V, 150 Ma Rohs Compliant: Yes |Block PT 4.5/2/15 | Newark Electronics |
TRANSFORMER, 4.5VA, 2 X 15V | element14 |
TRANSFORMER, 4.5VA, 2 X 15V | Farnell |
Where can I find additional details, specifications and documents for a PT 4.5/2/15?
Additional datasheets, footprints and schematics for PT 4.5/2/15 are listed on our Part Details page. You can also find images and similar parts to PT 4.5/2/15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT 4.5/2/15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT 4.5/2/15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT 4.5/2/15 fall under?
The PT 4.5/2/15 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to PT 4.5/2/15 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT 4.5/2/15 you can contact the distributor directly for product support, shipping queries etc.
Is the PT 4.5/2/15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT 4.5/2/15 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PT 4.5/2/15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT 4.5/2/15 often in real-time on the comparison pages.
What if I can't find stock of PT 4.5/2/15?
You can fill out our help required form which you can use to request a quote for PT 4.5/2/15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.