Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.74
Marker Type | Self Laminating |
---|---|
Marker Dimensions | 19.05mm x 38.1mm |
Marker Material | Vinyl |
Marker Colour | White |
Body Material | Vinyl |
RoHS Compliant | Yes |
Write-On Self-Laminating Wire Marker Car | Heilind Electronics |
Write-On Self-Laminating Wire Marker Cards, 0.75W | Newark Electronics |
BULK IDENTIFICATION PRODUCT, | Avnet America |
Wire Marker | Carlton-Bates |
Wire Labels & Markers Write-On Self-Lamin Wire Marker Car | Sager |
Where can I find additional details, specifications and documents for a PSWM-750Y?
Additional datasheets, footprints and schematics for PSWM-750Y are listed on our Part Details page. You can also find images and similar parts to PSWM-750Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSWM-750Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSWM-750Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSWM-750Y fall under?
The PSWM-750Y is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PSWM-750Y when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSWM-750Y you can contact the distributor directly for product support, shipping queries etc.
Is the PSWM-750Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSWM-750Y have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Carlton-Bates have stock available or on a lead time for PSWM-750Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSWM-750Y often in real-time on the comparison pages.
What if I can't find stock of PSWM-750Y?
You can fill out our help required form which you can use to request a quote for PSWM-750Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.