Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Self Laminating |
---|---|
Marker Dimensions | 9.5mm x 38.1mm |
Marker Material | Vinyl |
Marker Colour | White |
Accessory Type | Wire Marker Card |
External Width | 9.5mm |
RoHS Compliant | Yes |
White Print-On Vinyl Label | Newark Electronics |
Cable Accessories Self Laminating Label | Avnet America |
Wire Marker | Carlton-Bates |
Wire Labels & Markers MARKER CARD WRITE ON | Sager |
Where can I find additional details, specifications and documents for a PSWM-375Y?
Additional datasheets, footprints and schematics for PSWM-375Y are listed on our Part Details page. You can also find images and similar parts to PSWM-375Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSWM-375Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSWM-375Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSWM-375Y fall under?
The PSWM-375Y is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PSWM-375Y when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSWM-375Y you can contact the distributor directly for product support, shipping queries etc.
Is the PSWM-375Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSWM-375Y have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Carlton-Bates and Sager have stock available or on a lead time for PSWM-375Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSWM-375Y often in real-time on the comparison pages.
What if I can't find stock of PSWM-375Y?
You can fill out our help required form which you can use to request a quote for PSWM-375Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.