Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1Outputs |
---|---|
Output Power Max | - |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Input Voltage VAC | 220V AC to 250V AC |
Product Range | - |
Power Supply Output Type | Fixed |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
SVHC | No SVHC (15-Jan-2019) |
DC Ripple Current | 0.5mA |
External Depth | 50mm |
External Length / Height | 29.6mm |
External Width | 41mm |
Height | 28mm |
Input Voltage | 240V |
Input Voltage AC Max | 250V |
Input Voltage AC Min | 220V |
Length | 50mm |
Line Regulation | 1% |
Load Regulation | 1% |
Operating Temperature Max | 70°C |
Output Voltage Max | 5V |
Power Supply Type | Linear |
Supply Voltage | 240V |
Supply Voltage Typ | 240V AC |
Width | 41mm |
POWER SUPPLY PSU30205 | RS |
Linear Power Supply, Fixed, 220 V, 250 V, 5 V, 100 Ma Rohs Compliant: Yes |Lascar PSU30205 | Newark Electronics |
PSU, MODULE, +5V | element14 |
Where can I find additional details, specifications and documents for a PSU30205?
Additional datasheets, footprints and schematics for PSU30205 are listed on our Part Details page. You can also find images and similar parts to PSU30205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSU30205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSU30205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSU30205 fall under?
The PSU30205 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PSU30205 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSU30205 you can contact the distributor directly for product support, shipping queries etc.
Is the PSU30205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSU30205 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PSU30205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSU30205 often in real-time on the comparison pages.
What if I can't find stock of PSU30205?
You can fill out our help required form which you can use to request a quote for PSU30205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.