Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.90
|
40
in stock
|
Buy Now | |
RS Americas
from US$9.05
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$10.03
|
40
in stock
|
Buy Now | |
element14
from US$10.22
|
40
in stock
|
Buy Now | |
Avnet America
from US$9.31
|
-
|
Buy Now | |
Carlton-Bates
from US$12.68
|
-
|
Buy Now | |
Sager
from US$9.71
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 88.9mm x 50.8mm |
Marker Material | Vinyl |
Legend Colour | Black |
Marker Colour | Yellow |
Product Range | - |
Self-lam.Cable marker tag, 3.5"W X 2"H, blank (legend), 5 tags/package | Panduit PST-FOBLNK | RS Americas |
Wire Marker, Vinyl, 88.9Mm X 50.8Mm, Yel | Newark Electronics |
WIRE MARKER, VINYL, 88.9MM X 50.8MM, YEL | element14 |
Self-Laminating Fiber Optic Cable Marker Tag 3.5Inch W x 2Inch H Blank (Legend) Vinyl Yellow | Avnet America |
Cable Marker Tag Self-Laminating Rigid Vinyl Yellow Blank | Carlton-Bates |
Wire Labels & Markers Self-LAM Blank Marker Tag 3.5x2 | Sager |
Where can I find additional details, specifications and documents for a PST-FOBLNK?
Additional datasheets, footprints and schematics for PST-FOBLNK are listed on our Part Details page. You can also find images and similar parts to PST-FOBLNK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PST-FOBLNK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PST-FOBLNK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PST-FOBLNK fall under?
The PST-FOBLNK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PST-FOBLNK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PST-FOBLNK you can contact the distributor directly for product support, shipping queries etc.
Is the PST-FOBLNK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PST-FOBLNK have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PST-FOBLNK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PST-FOBLNK often in real-time on the comparison pages.
What if I can't find stock of PST-FOBLNK?
You can fill out our help required form which you can use to request a quote for PST-FOBLNK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.