Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 91.5W |
Output Voltage - Output 1 | 30.5VDC |
Output Current - Output 1 | 3A |
Where can I find additional details, specifications and documents for a PSRA 3?
Additional datasheets, footprints and schematics for PSRA 3 are listed on our Part Details page. You can also find images and similar parts to PSRA 3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSRA 3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSRA 3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSRA 3 fall under?
The PSRA 3 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PSRA 3 when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSRA 3 you can contact the distributor directly for product support, shipping queries etc.
Is the PSRA 3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSRA 3 have stock available?
There is no stock from authorised distributors for PSRA 3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSRA 3 often in real-time on the comparison pages.
What if I can't find stock of PSRA 3?
You can fill out our help required form which you can use to request a quote for PSRA 3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.