Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Driver Type | Miniature |
---|---|
External Width - Metric | 87mm |
Impedance | 8ohm |
Power Rating Nom | 12W |
Sound Level SPL | 121dB |
External Width - Imperial | 3.425" |
Frequency Response Min | 500Hz |
Speaker Shape | Square |
RoHS Compliant | Yes |
Speaker, 12W, 500Hz-7.5Khz | Newark Electronics |
Speakers & Transducers SPEAKER 500HZ 109DB 87X87X34.2METAL STK | Sager |
Where can I find additional details, specifications and documents for a PSR8787N08AK?
Additional datasheets, footprints and schematics for PSR8787N08AK are listed on our Part Details page. You can also find images and similar parts to PSR8787N08AK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSR8787N08AK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSR8787N08AK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSR8787N08AK fall under?
The PSR8787N08AK is listed under Audio / Video > Speaker Components > Speakers.
Can I view similar or alternative parts?
You can view similar parts to PSR8787N08AK when available in the Speakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSR8787N08AK you can contact the distributor directly for product support, shipping queries etc.
Is the PSR8787N08AK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSR8787N08AK have stock available?
Authorised distributors including Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for PSR8787N08AK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSR8787N08AK often in real-time on the comparison pages.
What if I can't find stock of PSR8787N08AK?
You can fill out our help required form which you can use to request a quote for PSR8787N08AK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.