PSR6-600-11 - 6A Motors & Drives by ABB Group

SOFTSTARTER, 3-PH, 6.8A, 4KW, 208-600VAC

Status: Unknown
Series: PSR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$162.24

Distributor Stock
Logo for Farnell
Farnell
from US$162.24
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$195.57
-
Buy Now
Logo for element14
element14
from US$229.27
-
Buy Now

Specifications

Supply Voltage Min 208VAC
Supply Voltage Max 600VAC
No. of Phases Three Phase
Power Rating 4kW
Current Rating 6.8A
Product Range PSR Series
RoHS Compliant Yes

Alternative Descriptions

Softstarter, 3-Ph, 6.8A, 4Kw, 208-600Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PSR6-600-11 - 6A?

Additional datasheets, footprints and schematics for PSR6-600-11 - 6A are listed on our Part Details page. You can also find images and similar parts to PSR6-600-11 - 6A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PSR6-600-11 - 6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSR6-600-11 - 6A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PSR6-600-11 - 6A fall under?

The PSR6-600-11 - 6A is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.

Can I view similar or alternative parts?

You can view similar parts to PSR6-600-11 - 6A when available in the Motor Starters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PSR6-600-11 - 6A you can contact the distributor directly for product support, shipping queries etc.

Is the PSR6-600-11 - 6A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PSR6-600-11 - 6A have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PSR6-600-11 - 6A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PSR6-600-11 - 6A often in real-time on the comparison pages.

What if I can't find stock of PSR6-600-11 - 6A?

You can fill out our help required form which you can use to request a quote for PSR6-600-11 - 6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay