Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Driver Type | Miniature |
---|---|
External Diameter - Metric | 40mm |
Impedance | 8ohm |
Power Rating Nom | 1W |
Sound Level SPL | 87dB |
External Diameter - Imperial | 1.575" |
Frequency Response Min | 500Hz |
Speaker Shape | Round |
RoHS Compliant | Yes |
Speaker, 1W, 500Hz-10Khz | Newark Electronics |
SPEAKER 500HZ 94DB 40X6.3 METAL STK $ | Future Electronics |
Speakers & Transducers SPEAKER 500HZ 94DB 40X6.3 METAL STK | Sager |
Where can I find additional details, specifications and documents for a PSR40N08A01K?
Additional datasheets, footprints and schematics for PSR40N08A01K are listed on our Part Details page. You can also find images and similar parts to PSR40N08A01K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSR40N08A01K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSR40N08A01K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSR40N08A01K fall under?
The PSR40N08A01K is listed under Audio / Video > Speaker Components > Speakers.
Can I view similar or alternative parts?
You can view similar parts to PSR40N08A01K when available in the Speakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSR40N08A01K you can contact the distributor directly for product support, shipping queries etc.
Is the PSR40N08A01K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSR40N08A01K have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Sager and Farnell have stock available or on a lead time for PSR40N08A01K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSR40N08A01K often in real-time on the comparison pages.
What if I can't find stock of PSR40N08A01K?
You can fill out our help required form which you can use to request a quote for PSR40N08A01K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.