PSR37-600-70 - 37A Motors & Drives by ABB Group

SOFTSTARTER, 3-PH, 37A, 22KW, 208-600VAC

Status: Unknown
Series: PSR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$379.70

Distributor Stock
Logo for Farnell
Farnell
from US$379.70
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$488.21
1
in stock
Buy Now
Logo for element14
element14
from US$453.70
1
in stock
Buy Now

Specifications

Supply Voltage Min 208VAC
Supply Voltage Max 600VAC
No. of Phases Three Phase
Power Rating 22kW
Current Rating 37A
Product Range PSR Series
RoHS Compliant Yes

Alternative Descriptions

Softstarter, 3-Ph, 37A, 22Kw, 208-600Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PSR37-600-70 - 37A?

Additional datasheets, footprints and schematics for PSR37-600-70 - 37A are listed on our Part Details page. You can also find images and similar parts to PSR37-600-70 - 37A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PSR37-600-70 - 37A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSR37-600-70 - 37A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PSR37-600-70 - 37A fall under?

The PSR37-600-70 - 37A is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.

Can I view similar or alternative parts?

You can view similar parts to PSR37-600-70 - 37A when available in the Motor Starters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PSR37-600-70 - 37A you can contact the distributor directly for product support, shipping queries etc.

Is the PSR37-600-70 - 37A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PSR37-600-70 - 37A have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PSR37-600-70 - 37A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PSR37-600-70 - 37A often in real-time on the comparison pages.

What if I can't find stock of PSR37-600-70 - 37A?

You can fill out our help required form which you can use to request a quote for PSR37-600-70 - 37A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay