PSR3-600-70 - 3A Motors & Drives by ABB Group

SOFTSTARTER, 3-PH, 3.9A, 2.2KW, 208-600V

Status: Unknown
Series: PSR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$142.81

Distributor Stock
Logo for Farnell
Farnell
from US$142.81
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$173.98
20
in stock
Buy Now
Logo for element14
element14
from US$212.12
20
in stock
Buy Now

Specifications

Supply Voltage Min 208VAC
Supply Voltage Max 600VAC
No. of Phases Three Phase
Power Rating 2.2kW
Current Rating 3.9A
Product Range PSR Series
RoHS Compliant Yes

Alternative Descriptions

Softstarter, 3-Ph, 3.9A, 2.2Kw, 208-600V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PSR3-600-70 - 3A?

Additional datasheets, footprints and schematics for PSR3-600-70 - 3A are listed on our Part Details page. You can also find images and similar parts to PSR3-600-70 - 3A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PSR3-600-70 - 3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSR3-600-70 - 3A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PSR3-600-70 - 3A fall under?

The PSR3-600-70 - 3A is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.

Can I view similar or alternative parts?

You can view similar parts to PSR3-600-70 - 3A when available in the Motor Starters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PSR3-600-70 - 3A you can contact the distributor directly for product support, shipping queries etc.

Is the PSR3-600-70 - 3A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PSR3-600-70 - 3A have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PSR3-600-70 - 3A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PSR3-600-70 - 3A often in real-time on the comparison pages.

What if I can't find stock of PSR3-600-70 - 3A?

You can fill out our help required form which you can use to request a quote for PSR3-600-70 - 3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay