Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Driver Type | Miniature |
---|---|
External Diameter - Metric | 29.7mm |
Impedance | 64ohm |
Power Rating Nom | 100mW |
Sound Level SPL | 88dB |
External Diameter - Imperial | 1.169" |
Frequency Response Min | 430Hz |
RoHS Compliant | Yes |
Speaker, 0.1W, 430Hz-20Khz | Newark Electronics |
SPEAKER 430HZ 88DB 29.7X5.8PLASTIC STK$ | Future Electronics |
99AC8583 | element14 |
Speakers & Transducers SPEAKER 430HZ 88DB 29.7X5.8PLASTIC STK | Sager |
Where can I find additional details, specifications and documents for a PSR30F64SK?
Additional datasheets, footprints and schematics for PSR30F64SK are listed on our Part Details page. You can also find images and similar parts to PSR30F64SK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSR30F64SK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSR30F64SK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSR30F64SK fall under?
The PSR30F64SK is listed under Audio / Video > Speaker Components > Speakers.
Can I view similar or alternative parts?
You can view similar parts to PSR30F64SK when available in the Speakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSR30F64SK you can contact the distributor directly for product support, shipping queries etc.
Is the PSR30F64SK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSR30F64SK have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Sager and Farnell have stock available or on a lead time for PSR30F64SK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSR30F64SK often in real-time on the comparison pages.
What if I can't find stock of PSR30F64SK?
You can fill out our help required form which you can use to request a quote for PSR30F64SK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.