Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Driver Type | Miniature |
---|---|
External Diameter - Metric | 23mm |
Impedance | 50ohm |
Power Rating Nom | 600mW |
Sound Level SPL | 96dB |
External Diameter - Imperial | 0.906" |
Frequency Response Min | 500Hz |
Speaker Shape | Round |
RoHS Compliant | Yes |
Speaker, 0.6W, 500Hz-10Khz | Newark Electronics |
SPEAKER 600HZ 90DB 23X4.1 METAL STK | Future Electronics |
Speakers & Transducers SPEAKER 600HZ 90DB 23X4.1 METAL STK | Sager |
Where can I find additional details, specifications and documents for a PSR23N50AK?
Additional datasheets, footprints and schematics for PSR23N50AK are listed on our Part Details page. You can also find images and similar parts to PSR23N50AK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSR23N50AK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSR23N50AK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSR23N50AK fall under?
The PSR23N50AK is listed under Audio / Video > Speaker Components > Speakers.
Can I view similar or alternative parts?
You can view similar parts to PSR23N50AK when available in the Speakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSR23N50AK you can contact the distributor directly for product support, shipping queries etc.
Is the PSR23N50AK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSR23N50AK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Sager have stock available or on a lead time for PSR23N50AK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSR23N50AK often in real-time on the comparison pages.
What if I can't find stock of PSR23N50AK?
You can fill out our help required form which you can use to request a quote for PSR23N50AK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.