PSR-18N08A-JQ Pro Audio by Mallory

MINIATURE LOUDSPEAKER

Status: Unknown
Series: MINIATURE SPEAKER Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.63

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.63
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Range MINIATURE SPEAKER Series
Impedance 8ohm
RoHS Compliant Yes

Alternative Descriptions

Speaker | RS Americas
Miniature Loudspeaker | Newark Electronics
Speakers & Transducers SPEAKER 8 OHM .25W 18MM MYLAR METAL | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PSR-18N08A-JQ?

Additional datasheets, footprints and schematics for PSR-18N08A-JQ are listed on our Part Details page. You can also find images and similar parts to PSR-18N08A-JQ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PSR-18N08A-JQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSR-18N08A-JQ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PSR-18N08A-JQ fall under?

The PSR-18N08A-JQ is listed under Audio / Video > Pro Audio > PA Speakers.

Can I view similar or alternative parts?

You can view similar parts to PSR-18N08A-JQ when available in the PA Speakers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PSR-18N08A-JQ you can contact the distributor directly for product support, shipping queries etc.

Is the PSR-18N08A-JQ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PSR-18N08A-JQ have stock available?

Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for PSR-18N08A-JQ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PSR-18N08A-JQ often in real-time on the comparison pages.

What if I can't find stock of PSR-18N08A-JQ?

You can fill out our help required form which you can use to request a quote for PSR-18N08A-JQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay