PSR16-600-70 Industrial Automation & Control Gear by ABB Group

SOFTSTARTER 240VAC 16A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$223.42

Distributor Stock
Logo for Farnell
Farnell
from US$223.42
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$421.35
4
in stock
Buy Now
Logo for element14
element14
from US$271.35
4
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$400.08
-
Buy Now

Specifications

Supply Voltage Min 208VAC
Supply Voltage Max 600VAC
No. of Phases -
Power Rating 7.5kW
Current Rating 16A
Product Range -
Control Voltage AC Max 240V
Control Voltage AC Min 100V
External Depth 114mm
External Length / Height 120mm
External Width 45mm
Operating Temperature Max 60°C
Operating Temperature Min -25°C
Output Power 10hp

Alternative Descriptions

Softstarter,240Vac,16A | Newark Electronics
SOFTSTARTER,240VAC,16A | element14
Softstarter SR16-600-81, Compact, 600V / 240VAC, 15.2 A, PSR Series | ABB PSR16-600-70 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PSR16-600-70?

Additional datasheets, footprints and schematics for PSR16-600-70 are listed on our Part Details page. You can also find images and similar parts to PSR16-600-70 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PSR16-600-70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSR16-600-70 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PSR16-600-70 fall under?

The PSR16-600-70 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.

Can I view similar or alternative parts?

You can view similar parts to PSR16-600-70 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PSR16-600-70 you can contact the distributor directly for product support, shipping queries etc.

Is the PSR16-600-70 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PSR16-600-70 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PSR16-600-70.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PSR16-600-70 often in real-time on the comparison pages.

What if I can't find stock of PSR16-600-70?

You can fill out our help required form which you can use to request a quote for PSR16-600-70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay