Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Starter Type | Soft Starter |
---|---|
Power Rating | 5.5kW |
No. of Phases | Three Phase |
Current Rating | 12A |
Supply Voltage Min | 208VAC |
Supply Voltage Max | 600VAC |
IP / NEMA Rating | IP20 |
Softstarter PSR12-600-81, Compact, 600V / 24VDC, 11A, PSR Series | ABB PSR12-600-11 | RS Americas |
Soft Starter, 600V, 12A | Newark Electronics |
Where can I find additional details, specifications and documents for a PSR12-600-11?
Additional datasheets, footprints and schematics for PSR12-600-11 are listed on our Part Details page. You can also find images and similar parts to PSR12-600-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSR12-600-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSR12-600-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSR12-600-11 fall under?
The PSR12-600-11 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to PSR12-600-11 when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSR12-600-11 you can contact the distributor directly for product support, shipping queries etc.
Is the PSR12-600-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSR12-600-11 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for PSR12-600-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSR12-600-11 often in real-time on the comparison pages.
What if I can't find stock of PSR12-600-11?
You can fill out our help required form which you can use to request a quote for PSR12-600-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.