Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
RF Test Component Type | Low Pass Filter |
---|---|
Frequency | 10GHz |
Impedance | 50ohm |
Continuous RF Input Power Max | 310mW |
For Use With | High Speed Digital Networks and Telecom Systems |
RoHS Compliant | NA |
Low Pass Filter, 10Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a PSPL5935 10GHZ?
Additional datasheets, footprints and schematics for PSPL5935 10GHZ are listed on our Part Details page. You can also find images and similar parts to PSPL5935 10GHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSPL5935 10GHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSPL5935 10GHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSPL5935 10GHZ fall under?
The PSPL5935 10GHZ is listed under Test & Measurement > RF Test Equipment > RF & Microwave Test Components.
Can I view similar or alternative parts?
You can view similar parts to PSPL5935 10GHZ when available in the RF & Microwave Test Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSPL5935 10GHZ you can contact the distributor directly for product support, shipping queries etc.
Is the PSPL5935 10GHZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSPL5935 10GHZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PSPL5935 10GHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSPL5935 10GHZ often in real-time on the comparison pages.
What if I can't find stock of PSPL5935 10GHZ?
You can fill out our help required form which you can use to request a quote for PSPL5935 10GHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.