Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
RF Test Component Type | Low Pass Filter |
---|---|
Impedance | 50ohm |
Continuous RF Input Power Max | 190mW |
For Use With | High Speed Digital Networks and Telecom Systems |
Low Pass Filter, 60Ps Rise Time | Newark Electronics |
Where can I find additional details, specifications and documents for a PSPL5915 60PS?
Additional datasheets, footprints and schematics for PSPL5915 60PS are listed on our Part Details page. You can also find images and similar parts to PSPL5915 60PS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSPL5915 60PS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSPL5915 60PS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSPL5915 60PS fall under?
The PSPL5915 60PS is listed under Test & Measurement > RF Test Equipment > RF & Microwave Test Components.
Can I view similar or alternative parts?
You can view similar parts to PSPL5915 60PS when available in the RF & Microwave Test Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSPL5915 60PS you can contact the distributor directly for product support, shipping queries etc.
Is the PSPL5915 60PS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSPL5915 60PS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PSPL5915 60PS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSPL5915 60PS often in real-time on the comparison pages.
What if I can't find stock of PSPL5915 60PS?
You can fill out our help required form which you can use to request a quote for PSPL5915 60PS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.