Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
RF Test Component Type | Bias Tee |
---|---|
Frequency | 2.8GHz |
Impedance | 50ohm |
Continuous RF Input Power Max | 100W |
For Use With | DC Level Shifting, Pulse Generators / AWG |
Accessory Type | Bias Tee |
Bias Tee, 0.3-2.86Ghz, 100V, 7A | Newark Electronics |
Where can I find additional details, specifications and documents for a PSPL5589?
Additional datasheets, footprints and schematics for PSPL5589 are listed on our Part Details page. You can also find images and similar parts to PSPL5589 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSPL5589 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSPL5589 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSPL5589 fall under?
The PSPL5589 is listed under Test & Measurement > RF Test Equipment > RF & Microwave Test Components.
Can I view similar or alternative parts?
You can view similar parts to PSPL5589 when available in the RF & Microwave Test Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSPL5589 you can contact the distributor directly for product support, shipping queries etc.
Is the PSPL5589 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSPL5589 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PSPL5589.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSPL5589 often in real-time on the comparison pages.
What if I can't find stock of PSPL5589?
You can fill out our help required form which you can use to request a quote for PSPL5589 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.