Status: | Unknown |
---|---|
Series: | Picosecond Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
RF Test Component Type | Bias Tee |
---|---|
Frequency | 50GHz |
Impedance | 50ohm |
Continuous RF Input Power Max | 5W |
For Use With | DC Level Shifting Pulse Generators / AWG |
Product Range | Picosecond Series |
Accessory Type | Bias Tee |
Bias Tee, 50Ghz, 16V, 2.4Mm Jack-Jack | Newark Electronics |
Where can I find additional details, specifications and documents for a PSPL5542 240JJ?
Additional datasheets, footprints and schematics for PSPL5542 240JJ are listed on our Part Details page. You can also find images and similar parts to PSPL5542 240JJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSPL5542 240JJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSPL5542 240JJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSPL5542 240JJ fall under?
The PSPL5542 240JJ is listed under Test Equipment > Test Equipment Accessories > RF Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to PSPL5542 240JJ when available in the RF Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSPL5542 240JJ you can contact the distributor directly for product support, shipping queries etc.
Is the PSPL5542 240JJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSPL5542 240JJ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PSPL5542 240JJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSPL5542 240JJ often in real-time on the comparison pages.
What if I can't find stock of PSPL5542 240JJ?
You can fill out our help required form which you can use to request a quote for PSPL5542 240JJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.