Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
RF Test Component Type | DC Block |
---|---|
Frequency | 7kHz |
Impedance | 50ohm |
For Use With | Oscilloscopes (AC Coupling) |
Accessory Type | DC Block |
Where can I find additional details, specifications and documents for a PSPL5509:240JP:16V?
Additional datasheets, footprints and schematics for PSPL5509:240JP:16V are listed on our Part Details page. You can also find images and similar parts to PSPL5509:240JP:16V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSPL5509:240JP:16V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSPL5509:240JP:16V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSPL5509:240JP:16V fall under?
The PSPL5509:240JP:16V is listed under Test & Measurement > RF Test Equipment > RF & Microwave Test Components.
Can I view similar or alternative parts?
You can view similar parts to PSPL5509:240JP:16V when available in the RF & Microwave Test Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSPL5509:240JP:16V you can contact the distributor directly for product support, shipping queries etc.
Is the PSPL5509:240JP:16V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSPL5509:240JP:16V have stock available?
There is no stock from authorised distributors for PSPL5509:240JP:16V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSPL5509:240JP:16V often in real-time on the comparison pages.
What if I can't find stock of PSPL5509:240JP:16V?
You can fill out our help required form which you can use to request a quote for PSPL5509:240JP:16V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.