Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
RF Test Component Type | Pick-Off Tee |
---|---|
Frequency | 40GHz |
Impedance | 41.7ohm |
Continuous RF Input Power Max | 3.5W |
Accessory Type | Pick-Off Tee |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a PSPL5361 240JJJ?
Additional datasheets, footprints and schematics for PSPL5361 240JJJ are listed on our Part Details page. You can also find images and similar parts to PSPL5361 240JJJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSPL5361 240JJJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSPL5361 240JJJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSPL5361 240JJJ fall under?
The PSPL5361 240JJJ is listed under Test & Measurement > RF Test Equipment > RF & Microwave Test Components.
Can I view similar or alternative parts?
You can view similar parts to PSPL5361 240JJJ when available in the RF & Microwave Test Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSPL5361 240JJJ you can contact the distributor directly for product support, shipping queries etc.
Is the PSPL5361 240JJJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSPL5361 240JJJ have stock available?
There is no stock from authorised distributors for PSPL5361 240JJJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSPL5361 240JJJ often in real-time on the comparison pages.
What if I can't find stock of PSPL5361 240JJJ?
You can fill out our help required form which you can use to request a quote for PSPL5361 240JJJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.