Status: | Unknown |
---|---|
Series: | Picosecond Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
RF Test Component Type | Balun |
---|---|
Frequency | 4MHz |
Impedance | 50ohm |
Continuous RF Input Power Max | 100mW |
For Use With | Analogue to Digital Conversion Differential Test & Measurement |
Product Range | Picosecond Series |
Accessory Type | Phase Matched Balun |
Balun, Phase-Matched, 100Mhz-4Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a PSPL5310R?
Additional datasheets, footprints and schematics for PSPL5310R are listed on our Part Details page. You can also find images and similar parts to PSPL5310R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSPL5310R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSPL5310R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSPL5310R fall under?
The PSPL5310R is listed under Test Equipment > Test Equipment Accessories > RF Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to PSPL5310R when available in the RF Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSPL5310R you can contact the distributor directly for product support, shipping queries etc.
Is the PSPL5310R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSPL5310R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PSPL5310R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSPL5310R often in real-time on the comparison pages.
What if I can't find stock of PSPL5310R?
You can fill out our help required form which you can use to request a quote for PSPL5310R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.