| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| RF Test Component Type | Inverting Transformer |
|---|---|
| Frequency | 20GHz |
| Impedance | 50ohm |
| Continuous RF Input Power Max | 10W |
| For Use With | PSPL10,050A / PSPL10,060A Programmable Pulse Generators |
Where can I find additional details, specifications and documents for a PSPL5100?
Additional datasheets, footprints and schematics for PSPL5100 are listed on our Part Details page. You can also find images and similar parts to PSPL5100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSPL5100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSPL5100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSPL5100 fall under?
The PSPL5100 is listed under Test & Measurement > RF Test Equipment > RF & Microwave Test Components.
Can I view similar or alternative parts?
You can view similar parts to PSPL5100 when available in the RF & Microwave Test Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSPL5100 you can contact the distributor directly for product support, shipping queries etc.
Is the PSPL5100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSPL5100 have stock available?
There is no stock from authorised distributors for PSPL5100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSPL5100 often in real-time on the comparison pages.
What if I can't find stock of PSPL5100?
You can fill out our help required form which you can use to request a quote for PSPL5100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.