Status: | Unknown |
---|---|
Series: | PSP Series |
RoHS: | Unknown |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 40V |
Output Current Min | 0A |
Output Current Max | 5A |
Power Rating | 200W |
Supply Voltage Min | 115VAC |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | - |
Product Range | PSP Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
External Depth | 305mm |
External Length / Height | 100mm |
External Width | 225mm |
Output Current | 5A |
Supply Voltage | 230V |
Weight | 4kg |
POWER SUPPLY, 1CH, 40V, 5A, ADJUSTABLE | element14 |
Power supply: programmable laboratory | TME |
Power Supply, 1Ch, 40V, 5A, Programmable O/P | Newark Electronics |
Where can I find additional details, specifications and documents for a PSP-405?
Additional datasheets, footprints and schematics for PSP-405 are listed on our Part Details page. You can also find images and similar parts to PSP-405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSP-405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSP-405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSP-405 fall under?
The PSP-405 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PSP-405 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSP-405 you can contact the distributor directly for product support, shipping queries etc.
Is the PSP-405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSP-405 have stock available?
Authorised distributors including element14, Farnell, TME, Ozdisan and Newark Electronics have stock available or on a lead time for PSP-405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSP-405 often in real-time on the comparison pages.
What if I can't find stock of PSP-405?
You can fill out our help required form which you can use to request a quote for PSP-405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.