Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.06
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | PSMP |
Convert From Gender | Plug |
Convert To Coax Type | PSMP |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
RF Adapters-In Series Plug/Plug Fml Cont. Bullet | Rapid Electronics |
Rf Adapters |Amphenol Rf PSMP-FSBA-2380 | Newark Electronics |
PSMP Bullet Adapter, Plug to Plug, Female Contact, 23.80 mm length | Amphenol RF PSMP-FSBA-2380 | RS Americas |
RF COAX ADAPTOR, PSMP, PLUG-PLUG, 10GHZ | element14 |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a PSMP-FSBA-2380?
Additional datasheets, footprints and schematics for PSMP-FSBA-2380 are listed on our Part Details page. You can also find images and similar parts to PSMP-FSBA-2380 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMP-FSBA-2380 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMP-FSBA-2380 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMP-FSBA-2380 fall under?
The PSMP-FSBA-2380 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to PSMP-FSBA-2380 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMP-FSBA-2380 you can contact the distributor directly for product support, shipping queries etc.
Is the PSMP-FSBA-2380 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMP-FSBA-2380 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and element14 have stock available or on a lead time for PSMP-FSBA-2380.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMP-FSBA-2380 often in real-time on the comparison pages.
What if I can't find stock of PSMP-FSBA-2380?
You can fill out our help required form which you can use to request a quote for PSMP-FSBA-2380 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.