Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.18
|
15
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.44
|
38
in stock
|
Buy Now | |
element14
from US$1.24
|
15
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
Avnet Asia
from US$1.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 75A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.012ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 300W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PSMN015 Series 100 V 15 mOhm 300 W SMT N-Channel Standard Level MOSFET -TO-220AB | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N-CH, 100V, 75A, TO-220AB | element14 |
Trans MOSFET N-CH 100V 75A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
Mosfet, N-Ch, 100V, 75A, To-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a PSMN015-100P 127?
Additional datasheets, footprints and schematics for PSMN015-100P 127 are listed on our Part Details page. You can also find images and similar parts to PSMN015-100P 127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN015-100P 127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN015-100P 127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN015-100P 127 fall under?
The PSMN015-100P 127 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN015-100P 127 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN015-100P 127 you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN015-100P 127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN015-100P 127 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, element14, Farnell and Avnet Silica have stock available or on a lead time for PSMN015-100P 127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN015-100P 127 often in real-time on the comparison pages.
What if I can't find stock of PSMN015-100P 127?
You can fill out our help required form which you can use to request a quote for PSMN015-100P 127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.