Status: | Unknown |
---|---|
Series: | PSM5000 Series |
RoHS: | Unknown |
Test Frequency Range | 50MHz to 20GHz |
---|---|
Power Measuring Range | -40dBm to +20dBm |
Measurement Speed | 2000 readings / second |
Product Range | PSM5000 Series |
Amplitude Accuracy | ± 2.6% |
Connector Type | 3.5mm Plug |
External Depth | 48mm |
External Height | 74mm |
External Width | 74mm |
Plug Type | EU SWISS UK |
Standing Wave Ratio | 1.2 |
Weight | 163g |
POWER METER, USB, 50MHZ, 20GHZ | Farnell |
Rf & Microwave Power Sensors | Newark Electronics |
Where can I find additional details, specifications and documents for a PSM5410?
Additional datasheets, footprints and schematics for PSM5410 are listed on our Part Details page. You can also find images and similar parts to PSM5410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSM5410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSM5410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSM5410 fall under?
The PSM5410 is listed under Test Equipment > Test Equipment Accessories > RF Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to PSM5410 when available in the RF Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSM5410 you can contact the distributor directly for product support, shipping queries etc.
Is the PSM5410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSM5410 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for PSM5410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSM5410 often in real-time on the comparison pages.
What if I can't find stock of PSM5410?
You can fill out our help required form which you can use to request a quote for PSM5410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.