Status: | Unknown |
---|---|
Series: | PSM3000 Series |
RoHS: | Unknown |
Test Frequency Range | 10MHz to 26.5GHz |
---|---|
Power Measuring Range | -55dBm to +20dBm |
Measurement Speed | 2000 readings / second |
Product Range | PSM3000 Series |
Amplitude Accuracy | ± 2.6% |
Connector Type | 3.5mm Plug |
External Depth | 48mm |
External Height | 74mm |
External Width | 74mm |
Plug Type | EU SWISS UK |
Standing Wave Ratio | 1.2 |
Weight | 163g |
POWER METER, USB, 10MHZ, 26.5GHZ | Farnell |
Rf & Microwave Power Sensors | Newark Electronics |
Where can I find additional details, specifications and documents for a PSM3510?
Additional datasheets, footprints and schematics for PSM3510 are listed on our Part Details page. You can also find images and similar parts to PSM3510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSM3510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSM3510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSM3510 fall under?
The PSM3510 is listed under Test Equipment > Test Equipment Accessories > RF Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to PSM3510 when available in the RF Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSM3510 you can contact the distributor directly for product support, shipping queries etc.
Is the PSM3510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSM3510 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for PSM3510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSM3510 often in real-time on the comparison pages.
What if I can't find stock of PSM3510?
You can fill out our help required form which you can use to request a quote for PSM3510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.