Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | RJ45 Jack Blockout Device |
---|---|
For Use With | RJ45 Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Material | Plastic |
Pack Quantity | 10 |
Rj-45 Jack Block-Out Device | Newark Electronics |
JackModuleBlock-outDevice,10block-o | Panduit PSL-DCJB-BL | RS Americas |
BLACK JACK BLOCKOUT DEVICE | Avnet America |
BLOCKOUT, RJ45, X10 AND TOOL, BLACK,PK10 | element14 |
Modular Connectors / Ethernet Connectors Jack Module Blockout Device 10 blockout | Sager |
Where can I find additional details, specifications and documents for a PSL-DCJB-BL?
Additional datasheets, footprints and schematics for PSL-DCJB-BL are listed on our Part Details page. You can also find images and similar parts to PSL-DCJB-BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSL-DCJB-BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSL-DCJB-BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSL-DCJB-BL fall under?
The PSL-DCJB-BL is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to PSL-DCJB-BL when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSL-DCJB-BL you can contact the distributor directly for product support, shipping queries etc.
Is the PSL-DCJB-BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSL-DCJB-BL have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America, element14 and Sager have stock available or on a lead time for PSL-DCJB-BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSL-DCJB-BL often in real-time on the comparison pages.
What if I can't find stock of PSL-DCJB-BL?
You can fill out our help required form which you can use to request a quote for PSL-DCJB-BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.