Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Dimensions LxWxH (in) | 2.992 x 1.24 x 1.132 |
---|---|
Dimensions LxWxH (mm) | 76 x 31.5 x 28.76 |
Grade | Commercial |
Input Voltage (Vac) | 85 ~ 264 |
Mounting Style | DIN Rail |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 55 |
Operating Temp MAX (With Derating, °C) | 70 |
Operating Temp MIN (°C) | -25 |
Operating Temp MIN (With Derating, °C) | -40 |
Output Current (A) | 0.25 |
Output Voltage (Vdc) | 24 |
Package Type | Encapsulated |
Power (W) | 6 |
Safety Approvals | CE, UL/cUL |
Series Power (W) | 6 |
DIN Rail Power Supplies The factory is currently not accepting orders for this product. | Sager |
Where can I find additional details, specifications and documents for a PSK-S6C-24-DIN?
Additional datasheets, footprints and schematics for PSK-S6C-24-DIN are listed on our Part Details page. You can also find images and similar parts to PSK-S6C-24-DIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSK-S6C-24-DIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSK-S6C-24-DIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSK-S6C-24-DIN fall under?
The PSK-S6C-24-DIN is listed under power > ac-dc-power-supplies > din-rail > psk-s6c-din-series > psk-s6c-24-din.
Can I view similar or alternative parts?
You can view similar parts to PSK-S6C-24-DIN when available in the psk-s6c-24-din range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSK-S6C-24-DIN you can contact the distributor directly for product support, shipping queries etc.
Is the PSK-S6C-24-DIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSK-S6C-24-DIN have stock available?
Authorised distributors including Sager have stock available or on a lead time for PSK-S6C-24-DIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSK-S6C-24-DIN often in real-time on the comparison pages.
What if I can't find stock of PSK-S6C-24-DIN?
You can fill out our help required form which you can use to request a quote for PSK-S6C-24-DIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.