Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions LxWxH (in) | 1.46 x 0.97 x 0.71 |
---|---|
Dimensions LxWxH (mm) | 37 x 24.5 x 18 |
Grade | Commercial |
Input Voltage (Vac) | 85 ~ 264 |
Mounting Style | PCB |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 55 |
Operating Temp MAX (With Derating, °C) | 70 |
Operating Temp MIN (°C) | -25 |
Operating Temp MIN (With Derating, °C) | -40 |
Output Current (A) | 0.33 |
Output Voltage (Vdc) | 15 |
Package Type | Encapsulated |
Power (W) | 5 |
Safety Approvals | CE, UL/cUL |
Series Power (W) | 5 |
Switching Power Supplies The factory is currently not accepting orders for this product. | Sager |
Where can I find additional details, specifications and documents for a PSK-S5B-15?
Additional datasheets, footprints and schematics for PSK-S5B-15 are listed on our Part Details page. You can also find images and similar parts to PSK-S5B-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSK-S5B-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSK-S5B-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSK-S5B-15 fall under?
The PSK-S5B-15 is listed under power > ac-dc-power-supplies > board-mount > psk-s5b-series > psk-s5b-15.
Can I view similar or alternative parts?
You can view similar parts to PSK-S5B-15 when available in the psk-s5b-15 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSK-S5B-15 you can contact the distributor directly for product support, shipping queries etc.
Is the PSK-S5B-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSK-S5B-15 have stock available?
Authorised distributors including Rapid Electronics and Sager have stock available or on a lead time for PSK-S5B-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSK-S5B-15 often in real-time on the comparison pages.
What if I can't find stock of PSK-S5B-15?
You can fill out our help required form which you can use to request a quote for PSK-S5B-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.