Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Dimensions LxWxH (in) | 1.46 x 0.97 x 0.71 |
---|---|
Dimensions LxWxH (mm) | 37 x 24.5 x 18 |
Grade | Commercial |
Input Voltage (Vac) | 85 ~ 264 |
Mounting Style | Wire Leads |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 55 |
Operating Temp MAX (With Derating, °C) | 70 |
Operating Temp MIN (°C) | -25 |
Operating Temp MIN (With Derating, °C) | -40 |
Output Current (A) | 0.25 |
Output Voltage (Vdc) | 12 |
Package Type | Encapsulated |
Power (W) | 3 |
Safety Approvals | CE, UL/cUL |
Series Power (W) | 3 |
Switching Power Supplies The factory is currently not accepting orders for this product. | Sager |
Where can I find additional details, specifications and documents for a PSK-S3-12-L?
Additional datasheets, footprints and schematics for PSK-S3-12-L are listed on our Part Details page. You can also find images and similar parts to PSK-S3-12-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSK-S3-12-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSK-S3-12-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSK-S3-12-L fall under?
The PSK-S3-12-L is listed under power > ac-dc-power-supplies > chassis-mount > psk-s3-l-series > psk-s3-12-l.
Can I view similar or alternative parts?
You can view similar parts to PSK-S3-12-L when available in the psk-s3-12-l range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSK-S3-12-L you can contact the distributor directly for product support, shipping queries etc.
Is the PSK-S3-12-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSK-S3-12-L have stock available?
Authorised distributors including Sager have stock available or on a lead time for PSK-S3-12-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSK-S3-12-L often in real-time on the comparison pages.
What if I can't find stock of PSK-S3-12-L?
You can fill out our help required form which you can use to request a quote for PSK-S3-12-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.