Status: | Unknown |
---|---|
Series: | PSI Series |
RoHS: | Unknown |
Product Range | PSI Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 4mm |
For Use With | JST PSI Series Crimp Contacts |
SVHC | No SVHC (12-Jan-2017) |
PSI 4mm pin housing, socket, 2P | RS |
Where can I find additional details, specifications and documents for a PSIR-02V-LE-A?
Additional datasheets, footprints and schematics for PSIR-02V-LE-A are listed on our Part Details page. You can also find images and similar parts to PSIR-02V-LE-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSIR-02V-LE-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSIR-02V-LE-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSIR-02V-LE-A fall under?
The PSIR-02V-LE-A is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PSIR-02V-LE-A when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSIR-02V-LE-A you can contact the distributor directly for product support, shipping queries etc.
Is the PSIR-02V-LE-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSIR-02V-LE-A have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for PSIR-02V-LE-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSIR-02V-LE-A often in real-time on the comparison pages.
What if I can't find stock of PSIR-02V-LE-A?
You can fill out our help required form which you can use to request a quote for PSIR-02V-LE-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.