Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jumper Cable |
---|---|
For Use With | Gertboard Headers |
Product Range | - |
Cable Length - Metric | 150mm |
Features | Jumper Wires for Gertboard Headers Female to Female Connector 150mm Length Pack of 10 |
Jacket Colour | Multi-coloured |
JUMPER CABLE, 150MM, GERTBOARD HEADER | element14 |
Jumper Cable, 150Mm, Gertboard Header | Newark Electronics |
Where can I find additional details, specifications and documents for a PSG-JMP150FF?
Additional datasheets, footprints and schematics for PSG-JMP150FF are listed on our Part Details page. You can also find images and similar parts to PSG-JMP150FF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSG-JMP150FF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSG-JMP150FF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSG-JMP150FF fall under?
The PSG-JMP150FF is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Analogue Development Kit Accessories.
Can I view similar or alternative parts?
You can view similar parts to PSG-JMP150FF when available in the Analogue Development Kit Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSG-JMP150FF you can contact the distributor directly for product support, shipping queries etc.
Is the PSG-JMP150FF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSG-JMP150FF have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for PSG-JMP150FF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSG-JMP150FF often in real-time on the comparison pages.
What if I can't find stock of PSG-JMP150FF?
You can fill out our help required form which you can use to request a quote for PSG-JMP150FF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.