Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 480W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 20A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 480W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 20A |
RoHS Compliant | Yes |
Power Supply, 3Phase, 24VDC, 480W, IP20, PSG Series | Eaton - Cutler Hammer PSG480F24RM | RS Americas |
Power Supply, Ac-Dc, 24V, 20A | Newark Electronics |
Power Supply, DC | Carlton-Bates |
Where can I find additional details, specifications and documents for a PSG480F24RM?
Additional datasheets, footprints and schematics for PSG480F24RM are listed on our Part Details page. You can also find images and similar parts to PSG480F24RM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSG480F24RM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSG480F24RM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSG480F24RM fall under?
The PSG480F24RM is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PSG480F24RM when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSG480F24RM you can contact the distributor directly for product support, shipping queries etc.
Is the PSG480F24RM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSG480F24RM have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for PSG480F24RM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSG480F24RM often in real-time on the comparison pages.
What if I can't find stock of PSG480F24RM?
You can fill out our help required form which you can use to request a quote for PSG480F24RM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.