Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 120W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 120W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 5A |
RoHS Compliant | Yes |
Power Supply, DC | Carlton-Bates |
Power Supply, Ac-Dc, 24V, 5A | Newark Electronics |
Power Supply, AC-DC, 1PH, 85-264VAC, 24VDC, 120W, Removable Term, Metal | Eaton - Cutler Hammer PSG120E24RM | RS Americas |
Where can I find additional details, specifications and documents for a PSG120E24RM?
Additional datasheets, footprints and schematics for PSG120E24RM are listed on our Part Details page. You can also find images and similar parts to PSG120E24RM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSG120E24RM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSG120E24RM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSG120E24RM fall under?
The PSG120E24RM is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PSG120E24RM when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSG120E24RM you can contact the distributor directly for product support, shipping queries etc.
Is the PSG120E24RM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSG120E24RM have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PSG120E24RM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSG120E24RM often in real-time on the comparison pages.
What if I can't find stock of PSG120E24RM?
You can fill out our help required form which you can use to request a quote for PSG120E24RM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.