Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 100W |
Output Voltage - Output 1 | 12VDC |
Output Current - Output 1 | 8.33A |
RoHS Compliant | Yes |
Power Supply, AC-DC, 1PH, 85-264VAC, 12VDC, 100W, Screw Term, Metal | Eaton - Cutler Hammer PSG100E12SM | RS Americas |
Power Supply, Ac-Dc, 12V, 8.33A | Newark Electronics |
Where can I find additional details, specifications and documents for a PSG100E12SM?
Additional datasheets, footprints and schematics for PSG100E12SM are listed on our Part Details page. You can also find images and similar parts to PSG100E12SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSG100E12SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSG100E12SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSG100E12SM fall under?
The PSG100E12SM is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PSG100E12SM when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSG100E12SM you can contact the distributor directly for product support, shipping queries etc.
Is the PSG100E12SM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSG100E12SM have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for PSG100E12SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSG100E12SM often in real-time on the comparison pages.
What if I can't find stock of PSG100E12SM?
You can fill out our help required form which you can use to request a quote for PSG100E12SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.