Status: | Unknown |
---|---|
Series: | PSEN Series |
RoHS: | Unknown |
Cable Span | 75m |
---|---|
Contact Configuration | DPST-NO DPST-NC |
Contact Voltage AC Max | 240V |
Contact Current AC Max | 3A |
Contact Voltage DC Max | - |
Contact Current DC Max | - |
Product Range | PSEN Series |
SVHC | No SVHC (15-Jan-2019) |
Grabwire Switch, 75 M, Dpst-No, Dpst-Nc, 240 V, 3 A Rohs Compliant: Yes |Pilz PSEN RS1.0-300 | Newark Electronics |
Rope pull switch, incl. E-STOP pushbutton, 300 N max. spring force. | Pilz PSEN RS1.0-300 | RS Americas |
GRAB WIRE SWITCH, 75M, 240VAC | element14 |
Where can I find additional details, specifications and documents for a PSEN RS1.0-300?
Additional datasheets, footprints and schematics for PSEN RS1.0-300 are listed on our Part Details page. You can also find images and similar parts to PSEN RS1.0-300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSEN RS1.0-300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSEN RS1.0-300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSEN RS1.0-300 fall under?
The PSEN RS1.0-300 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Limit Switches & Machine Safety.
Can I view similar or alternative parts?
You can view similar parts to PSEN RS1.0-300 when available in the Limit Switches & Machine Safety range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSEN RS1.0-300 you can contact the distributor directly for product support, shipping queries etc.
Is the PSEN RS1.0-300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSEN RS1.0-300 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for PSEN RS1.0-300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSEN RS1.0-300 often in real-time on the comparison pages.
What if I can't find stock of PSEN RS1.0-300?
You can fill out our help required form which you can use to request a quote for PSEN RS1.0-300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.