Status: | Unknown |
---|---|
Series: | PSE Series |
RoHS: | Compliant |
Supply Voltage Min | 208VAC |
---|---|
Supply Voltage Max | 600VAC |
No. of Phases | Three Phase |
Power Rating | 11kW |
Current Rating | 18A |
Product Range | PSE Series |
RoHS Compliant | Yes |
Softstarter, 3-Ph, 18A, 11Kw, 208-600Vac | Newark Electronics |
18 A Soft Starter PSR Series, IP00, IP20, 5.5 kW | ABB PSE18-600-70 | RS Americas |
Where can I find additional details, specifications and documents for a PSE18-600-70?
Additional datasheets, footprints and schematics for PSE18-600-70 are listed on our Part Details page. You can also find images and similar parts to PSE18-600-70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSE18-600-70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSE18-600-70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSE18-600-70 fall under?
The PSE18-600-70 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to PSE18-600-70 when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSE18-600-70 you can contact the distributor directly for product support, shipping queries etc.
Is the PSE18-600-70 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSE18-600-70 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PSE18-600-70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSE18-600-70 often in real-time on the comparison pages.
What if I can't find stock of PSE18-600-70?
You can fill out our help required form which you can use to request a quote for PSE18-600-70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.